BSI - BS EN 10142

Continuously Hot-Dip Zinc Coated Low Carbon Steels Strip and Sheet for Cold Forming: Technical Delivery Conditions

inactive
Buy Now
Organization: BSI
Publication Date: 15 July 2000
Status: inactive
Page Count: 24
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This European Standard specifies requirements for continuously hot-dip zinc coated flat products in thicknesses up to and including 3, 0 mm, unless otherwise agreed at the time of ordering, made of the steel given in 4.1 and Table 1. The thickness is the final thickness of the delivered product after zinc coating.

This European Standard applies to strip of all widths and to sheets cut from it (greater-than or equal to 600 mm width) and cut lengths (less-than 600 mm width).

The types of coatings, coating masses and coating finishes available, and surface qualities.

The products covered by this European Standard are suitable for applications where suitability for forming and resistance to corrosion are of prime importance. Corrosion protection afforded by the coating is directly proportional to the mass of coating

This European Standard is not applicable to:

- continuously hot-dip zinc coated structural steel strip and sheet (see EN 10147);

- electrolytically zinc coated cold rolled steel flat products (see EN 10152);

- continuously organic coated (coil coated) steel flat products (see EN 10169-1 and ENV 10169-2);

-continuously hot-dip coated strip and sheet of steels with higher yield strength for cold forming (see EN 10292).

Document History

BS EN 10142
July 15, 2000
Continuously Hot-Dip Zinc Coated Low Carbon Steels Strip and Sheet for Cold Forming: Technical Delivery Conditions
This European Standard specifies requirements for continuously hot-dip zinc coated flat products in thicknesses up to and including 3, 0 mm, unless otherwise agreed at the time of ordering, made of...
July 31, 1991
Continuously Hot-Dip Zinc Coated Mild Steel Strip and Sheet for Cold Forming - Technical Delivery Conditions
A description is not available for this item.
July 31, 1991
Continuously Hot-Dip Zinc Coated Low Carbon Steel Sheet and Strip for Cold Forming: Technical Delivery Conditions
A description is not available for this item.
July 31, 1991
Continuously Hot-Dip Zinc Coated Low Carbon Steel Sheet and Strip for Cold Forming: Technical Delivery Conditions
A description is not available for this item.

References

Advertisement